EN
  • EN
  • DE

AZ431AR-ATRE1

Part No AZ431AR-ATRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 039516-AZ431AR-ATRE1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431AR-ATRE1 CAD Model

Description

Introducing the AZ431AR-ATRE1: Your Precision Adjustable Shunt Regulator

Diodes Incorporated presents the AZ431AR-ATRE1, a three-terminal adjustable shunt regulator with guaranteed thermal stability. This versatile component offers a solution for a wide array of applications, from adjustable power supplies to precision voltage references. Its design is optimized for performance across a broad range of industries, ensuring reliability and precision in every use case.

The AZ431AR-ATRE1 boasts a Vref precision of 2.5V, which can be adjusted from Vref up to 36V with two external resistors. This flexibility allows designers to tailor the voltage to their specific needs without compromising on accuracy. The device operates over a current range from 1mA to 100mA, making it suitable for low-power applications while also providing the headroom for higher current scenarios.

One of the key features of the AZ431AR-ATRE1 is its sharp turn-on characteristics, ensuring a quick response to voltage changes and maintaining a stable output. This is crucial for applications that demand consistent performance and precise voltage regulation. Additionally, the low output noise of this shunt regulator makes it an excellent choice for noise-sensitive electronics, where maintaining signal integrity is paramount.

The shunt regulator's extended operating temperature range from -40°C to +125°C guarantees stable operation even in harsh environments. This robustness is essential for industrial and automotive applications where temperature fluctuations are common. Furthermore, the AZ431AR-ATRE1's miniature SOT-23 package is ideal for space-constrained applications, allowing for high-density PCB layouts.

Diodes Incorporated has also ensured that the AZ431AR-ATRE1 meets the rigorous standards for quality and reliability. With its low dynamic output impedance and fast transient response, this shunt regulator is not only versatile but also highly dependable. Whether it's used in power supplies, battery chargers, or precision voltage reference circuits, the AZ431AR-ATRE1 stands out as a top-tier choice for designers looking to enhance their electronic systems.

Overall, the AZ431AR-ATRE1 from Diodes Incorporated is a testament to the company's commitment to providing high-quality, versatile, and reliable components for the electronics industry. Its precision, adaptability, and robustness make it an indispensable part of any electronic designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1119 $50.3550
1,090+ $0.0918 $100.0620
1,690+ $0.0890 $150.4100
2,325+ $0.0861 $200.1825
3,005+ $0.0832 $250.0160
4,025+ $0.0746 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess