EN
  • EN
  • DE

AZ431AM-BE1

Part No AZ431AM-BE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 18V 100mA 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221878-AZ431AM-BE1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date November 22, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ431AM-BE1 CAD Model

Description

Diodes Incorporated AZ431AM-BE1 Adjustable Precision Shunt Regulator

The AZ431AM-BE1 from Diodes Incorporated is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability. This versatile component is designed to provide a reliable solution for a wide range of voltage regulation tasks in various applications, from power supplies to precision voltage references.

With its adjustable output voltage range from 2.5V to 36V, the AZ431AM-BE1 can be configured to suit numerous circuit designs. The device achieves this flexibility through the adjustment of external resistors that set the output voltage to the desired level, providing designers with a high degree of control over their power management systems.

The AZ431AM-BE1's impressive features include a low dynamic output impedance and a typical output impedance of 0.2 ohms. This low impedance ensures stable voltage regulation even under changing load conditions, making it an ideal choice for applications requiring consistent performance. Additionally, the shunt regulator boasts a minimum cathode current for regulation as low as 0.4 mA, which is beneficial for low-power applications and contributes to overall system efficiency.

Thermal stability is another critical aspect of the AZ431AM-BE1, with a typical temperature coefficient of only 50 ppm/°C. This precision is maintained over the entire operating temperature range, ensuring reliable operation even in environments with fluctuating temperatures.

Safety and reliability are paramount for Diodes Incorporated, and the AZ431AM-BE1 reflects this commitment. It features a robust design that can handle continuous currents up to 100 mA and possesses excellent transient response characteristics. The component is also designed to protect against overcurrent conditions, enhancing the longevity of the device and the overall durability of the end product.

The AZ431AM-BE1 is available in a TO-92 package, which is widely used and preferred for through-hole mounting in PCBs. This package is known for its ease of integration into a variety of electronic circuits, making it a convenient option for both prototyping and mass production.

In summary, the AZ431AM-BE1 adjustable precision shunt regulator from Diodes Incorporated is a high-performance solution for designers seeking a reliable and versatile voltage regulation component. Its adjustable nature, combined with superior temperature stability and low dynamic output impedance, makes it a compelling choice for a myriad of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess