The AZ358M from Diodes Incorporated is a dual operational amplifier that offers a combination of low power consumption and high precision, making it an ideal choice for a wide range of applications. This integrated circuit is particularly well-suited for battery-powered devices, portable equipment, and other applications where power efficiency is a critical concern.
Key Features
- Low Power Consumption: The AZ358M is designed for low power operation, which helps extend battery life in portable devices.
- High Precision: With its precise operation, the AZ358M ensures accurate signal amplification and processing, which is crucial for sensitive applications.
- Dual Operational Amplifiers: The device contains two independent op-amps, providing flexibility in design and reducing the number of components required on a PCB.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply specifications and allowing for versatile deployment in different system architectures.
- Stable Performance: The AZ358M offers stable performance over temperature variations, ensuring reliable operation under different environmental conditions.
Applications
The AZ358M is suitable for a variety of applications, including:
- Sensor signal conditioning
- Portable and battery-powered equipment
- Analog filters
- Data acquisition systems
- Audio electronics
- Active power supply filtering
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage Range
3V to 32V
Input Offset Voltage
3mV (max)
Operating Temperature
-40°C to +105°C
For detailed information about the AZ358M, including pin configurations, package types, and other technical data, please refer to the official datasheet provided by Diodes Incorporated.