EN
  • EN
  • DE

AZ358M-E1

Part No AZ358M-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER DUAL OPERATIONAL AMPLIFIERS / Op Amp Dual Low Power Amplifier ±9V/18V 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228406-AZ358M-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AZ358
Introduction Date April 19, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ358M-E1 CAD Model

Description

The AZ358M-E1 from Diodes Incorporated is a high-performance, dual operational amplifier that has been engineered to deliver superior accuracy and low noise in a wide range of applications. This operational amplifier is characterized by its low power consumption and stable operation, making it an ideal choice for battery-powered devices and energy-sensitive projects.

Key Features

  • Low Power Consumption: The AZ358M-E1 is designed for power efficiency, which is crucial for extending the battery life of portable devices.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages from 3V to 32V, or ±1.5V to ±16V in split supply applications, offering flexibility in various circuit designs.
  • High Gain Bandwidth: This product provides a high gain bandwidth product, ensuring it can handle a broad spectrum of frequencies with minimal distortion.
  • Low Input Bias Current: The low input bias current minimizes errors in applications requiring high impedance.
  • Stable Operation: The AZ358M-E1 is designed for stable operation without oscillation, even with high capacitive loads.

Applications

The versatility of the AZ358M-E1 makes it suitable for a multitude of applications, including:

  • Audio Processing Circuits
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The AZ358M-E1 operational amplifier is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and consumer electronic devices. Its robust construction guarantees long-term reliability, which is critical for designers looking for components that will endure the test of time in their electronic products.

Environmental Compliance

The AZ358M-E1 is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it an excellent choice for companies looking to create eco-friendly products.

With its combination of low power consumption, wide voltage range, high gain bandwidth, and stable operation, the AZ358M-E1 from Diodes Incorporated stands out as a superior choice for designers who demand the best performance and reliability from their operational amplifiers.

You May Also Be Interested in

Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $9.4167
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
CISCO
Lowest to $81.6042
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess