EN
  • EN
  • DE

AZ23C36-V-GS08

Part No AZ23C36-V-GS08
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description Zener Diode Dual Common Anode 36V 5% 90Ohm 300mW Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 221845-AZ23C36-V-GS08
Popularity Low
Supply and Demand Status Balance
Family Name AZ23C36-V
Introduction Date March 09, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ23C36-V-GS08 CAD Model

Description

The AZ23C36-V-GS08 is a high-quality dual Zener diode from Diodes Incorporated, designed to provide voltage regulation in a compact, surface-mount package. This component is widely used in a variety of electronic applications where precise voltage control is required, such as power supplies, voltage references, and protection circuits.

Key Features:

  • Dual Zener Diode: This device contains two Zener diodes in a common-anode configuration, which makes it ideal for providing a stable reference voltage in a circuit.
  • Voltage Regulation: With a nominal Zener voltage of 36V, the AZ23C36-V-GS08 is suitable for a range of voltage stabilization tasks.
  • Power Dissipation: The component is capable of handling a power dissipation of 300mW, ensuring reliable operation under typical conditions.
  • Package: Encased in a small SOT-23 package, the AZ23C36-V-GS08 is optimized for high-density PCB applications and is easy to integrate into a wide variety of designs.
  • High Thermal Stability: The diode provides excellent thermal stability, ensuring consistent performance over a wide temperature range.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and the circuits in which it is used.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation in critical applications.

Applications:

The AZ23C36-V-GS08 is versatile and can be utilized in various electronic applications including:

  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial equipment
  • Medical devices

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality and reliability. The AZ23C36-V-GS08 is manufactured with the highest industry standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and reliable performance, this dual Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess