EN
  • EN
  • DE

AUR3843GT

Part No AUR3843GT
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 227437-AUR3843GT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUR3843GT CAD Model

Description

The AUR3843GT by Diodes Incorporated is an innovative and versatile step-down, constant-current, high-brightness LED driver designed to deliver exceptional performance for a wide range of lighting applications. This advanced semiconductor device is engineered to provide a reliable and efficient solution for driving high-power LEDs with precision and ease.

Key Features

  • High Efficiency: The AUR3843GT boasts a high efficiency rate, which minimizes energy loss and heat generation, improving the lifespan of the LEDs it drives.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this LED driver ensures compatibility with various power supplies, enhancing its versatility in different application scenarios.
  • Constant Current Output: The device maintains a stable current output to ensure consistent brightness and color over the LEDs' lifetime, which is crucial for lighting quality and reliability.
  • Adjustable Output Current: Users can adjust the output current through external components, allowing for fine-tuning and customization of lighting solutions to meet specific requirements.
  • Thermal Protection: With built-in thermal shutdown protection, the AUR3843GT prevents damage from overheating, ensuring safe operation and preserving the integrity of the lighting system.

Applications

The AUR3843GT is ideal for a variety of lighting applications, including:

  • Architectural Lighting
  • Commercial and Residential LED Lighting
  • Street Lighting
  • Automotive and Emergency Vehicle Lighting
  • General Illumination

Technical Specifications

Some of the technical specifications of the AUR3843GT include:

  • Input Voltage Range: 4.5V to 40V
  • Output Current: Adjustable up to 1.5A
  • Switching Frequency: Up to 1MHz
  • Package: TSOT25

For detailed technical data and application guidance, customers are advised to consult the AUR3843GT datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Coilcraft
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Intersil
Need more? Email Us
Vishay
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess