EN
  • EN
  • DE

AS431BKTR-G1

Part No AS431BKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-5
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name AS431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS431BKTR-G1DICT, AS431BKTR-G1DI-ND, AS431BKTR-G1DITR, AS431BKTR-G1DIDKR, AS431BKTR-G1DI
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861914-AS431BKTR-G1
Ultra Librarian 3D Model Ultra Librarian AS431BKTR-G1 CAD Model

Description

Product Overview: AS431BKTR-G1 Voltage Reference

The AS431BKTR-G1 is a precision adjustable shunt voltage reference from Diodes Incorporated, designed to provide a stable reference voltage over a wide range of operating temperatures and conditions. This component is an essential building block in power supplies, battery chargers, and other sensitive electronic circuits where voltage control and stability are crucial.

Key Features

  • Precision Voltage: The AS431BKTR-G1 offers a highly accurate voltage reference with low deviation, ensuring reliable performance for critical applications.
  • Adjustable Output: Users can set the output voltage from 2.5V to 36V through external resistors, providing flexibility for various design requirements.
  • Low Temperature Coefficient: The device maintains a stable output with a low temperature coefficient, making it suitable for applications that operate across a wide temperature range.
  • Low Dynamic Impedance: The AS431BKTR-G1 features low dynamic impedance, enhancing the stability of the voltage reference under varying load conditions.

Applications

The AS431BKTR-G1 is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable electronics
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AS431BKTR-G1 is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. The device is also RoHS compliant, demonstrating a commitment to environmental sustainability.

Packaging and Availability

The AS431BKTR-G1 is available in a compact SOT-23 package, making it suitable for space-constrained applications. The component is supplied in tape and reel format, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1492 $50.7280
820+ $0.1225 $100.4500
1,265+ $0.1186 $150.0290
1,745+ $0.1148 $200.3260
2,255+ $0.1110 $250.3050
3,020+ $0.0995 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,829 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess