EN
  • EN
  • DE

APX803L05-29W-7

Part No APX803L05-29W-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 35ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801503-APX803L05-29W-7
Ultra Librarian 3D Model Ultra Librarian APX803L05-29W-7 CAD Model

Description

Product Overview: APX803L05-29W-7 Voltage Detector

The APX803L05-29W-7 is a highly precise voltage detector designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to monitor the voltage levels in electronic systems, ensuring that they operate within their specified voltage thresholds. It is a crucial part of power management solutions, particularly in applications where reliable voltage monitoring is essential for the protection of sensitive electronics.

Key Features

  • Voltage Threshold: The APX803L05-29W-7 is calibrated to detect a nominal voltage of 2.93V, providing an accurate monitoring solution for 3V systems.
  • High Accuracy: This device boasts a detection voltage tolerance of ±2%, ensuring precise voltage monitoring and reliable system operation.
  • Low Power Consumption: With a quiescent current of just 20µA, the APX803L05-29W-7 is an energy-efficient choice for battery-powered and portable devices.
  • Fast Response Time: It features a quick response time, capable of promptly signaling the system upon detecting a voltage drop, thus preventing potential damage to the circuitry.
  • Output Configuration: The detector offers an active-low, open-drain output, which provides a straightforward interface for connecting to a microcontroller or other logic components.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, suitable for various harsh environments.

Applications

  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Battery-Powered Devices
  • Power Supply Monitoring
  • Consumer Electronics

The APX803L05-29W-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for mobile phones, PDAs, and other portable gadgets where size and power efficiency are paramount.

Diodes Incorporated's commitment to quality ensures that the APX803L05-29W-7 voltage detector meets the highest standards, providing a reliable and cost-effective solution for voltage monitoring needs across a wide array of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.8732
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1348 $57.9640
1,045+ $0.1106 $115.5770
1,620+ $0.1072 $173.6640
2,230+ $0.1037 $231.2510
2,885+ $0.1003 $289.3655
3,860+ $0.0899 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,900 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess