EN
  • EN
  • DE

APX393M8G-13

Part No APX393M8G-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC OP AMP R-R DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 60mA @ 5V
Current - Quiescent (Max) 180μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 078493-APX393M8G-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APX393M8G-13 CAD Model

Description

Product Overview: APX393M8G-13 from Diodes Incorporated

The APX393M8G-13 is a high-performance, precision micro-power voltage comparator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components. This comparator is engineered to provide a cost-effective solution for a variety of applications requiring voltage level detection and signal conditioning.

Key Features

  • Low Power Consumption: The APX393M8G-13 is optimized for battery-powered and portable applications, with a design that emphasizes low power consumption without sacrificing performance.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.0V to 6.0V, making it versatile for use in various electronic circuits and systems.
  • High Input Voltage Range: The input voltage range goes beyond the supply rails, ensuring flexibility in detecting a wide range of input signals.
  • Fast Response Time: It features a fast response time, which is critical for applications where quick decision-making based on voltage levels is necessary.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and can directly drive loads, simplifying design and reducing component count.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The APX393M8G-13 is suitable for a vast array of applications, including but not limited to:

  • Battery management systems
  • Threshold detectors and window comparators
  • Portable and handheld devices
  • Control systems
  • Logic voltage translation
  • Alarm and monitoring systems

Package and Quality

Encased in an ultra-small SOT-23 package, the APX393M8G-13 is designed for space-constrained applications. The compact footprint allows for high-density mounting on PCBs, which is essential for modern electronic devices. Diodes Incorporated ensures that each component meets rigorous quality standards, providing reliability and performance that designers can trust for their critical applications.

With its combination of low power consumption, wide voltage range, and fast response time, the APX393M8G-13 from Diodes Incorporated stands out as a versatile and efficient solution for voltage comparison needs.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess