EN
  • EN
  • DE

APS39903MTR-G1

Part No APS39903MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology - 7-SO
Manufacturer Diodes Incorporated
Series Pump Express™
Package Reel - TR
Part Status Obsolete
Supply Voltage 5.8V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SO
Family Name APS39903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APS39903MTR-G1DIDKR, APS39903MTR-G1DICT, APS39903MTR-G1DITR, APS39903MTR-G1DI
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861565-APS39903MTR-G1
Ultra Librarian 3D Model Ultra Librarian APS39903MTR-G1 CAD Model

Description

Diodes Incorporated APS39903MTR-G1 Overview

The APS39903MTR-G1 is a cutting-edge, high-performance Hall Effect sensor IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This advanced sensor is specifically engineered to accurately detect magnetic fields with high precision and is widely used in a variety of applications ranging from automotive to industrial and consumer electronics.

Key Features

  • High Sensitivity: The APS39903MTR-G1 boasts a high magnetic sensitivity that allows it to detect even the slightest changes in magnetic fields.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for diverse applications and ensuring compatibility with various circuit designs.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor consumes minimal power, which is crucial for battery-powered devices.
  • Advanced Temperature Compensation: The built-in temperature compensation feature ensures stable performance across a wide temperature range.
  • Robust Output Signal: It provides a reliable and robust output signal that is proportional to the detected magnetic field, ensuring accurate readings.

Applications

The APS39903MTR-G1 is versatile and can be integrated into numerous applications, such as:

  • Position and speed sensing in automotive systems
  • Motor control in industrial automation
  • Proximity detection in consumer electronics
  • Flow meters and other measurement devices

Package and Quality Assurance

Encased in a compact, surface-mount package, the APS39903MTR-G1 is designed for easy integration into space-constrained designs. It is RoHS compliant and adheres to the stringent quality standards set by Diodes Incorporated, ensuring reliability and performance consistency for end-users.

In conclusion, the APS39903MTR-G1 Hall Effect sensor IC from Diodes Incorporated is a versatile, highly sensitive, and energy-efficient solution for a wide range of magnetic sensing applications. Its robust design and advanced features make it a top choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess