EN
  • EN
  • DE

APD360VPTR-G1

Part No APD360VPTR-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A DO27 / Diode 60 V 3A Through Hole DO-27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-27
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD360
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348918-APD360VPTR-G1
Ultra Librarian 3D Model Ultra Librarian APD360VPTR-G1 CAD Model

Description

Introducing the APD360VPTR-G1 from Diodes Incorporated

The APD360VPTR-G1 is a high-performance, precision semiconductor product designed by the renowned Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to cater to the demanding needs of advanced electronic systems.

Key Features

  • High Efficiency: The APD360VPTR-G1 is built with efficiency in mind, ensuring minimal power loss during operation, which is crucial for energy-sensitive applications.
  • Compact Design: Its small form factor makes it ideal for integration into space-constrained designs, allowing for more compact and streamlined end-products.
  • Robust Performance: With Diodes Incorporated's commitment to quality, this component is guaranteed to deliver reliable performance even under challenging conditions.

Applications

The versatility of the APD360VPTR-G1 allows it to be used across a wide range of applications, including but not limited to:

  • Power management solutions
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

The APD360VPTR-G1 offers a set of specifications that make it suitable for a variety of uses. Some of its key technical attributes include:

  • Optimized power handling capability
  • Low thermal resistance
  • High switching speed
  • Extended temperature range for operation in diverse environments

Quality and Reliability

Diodes Incorporated is known for its dedication to producing components that meet the highest standards of quality and reliability. The APD360VPTR-G1 is no exception and is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the stringent requirements of modern electronic devices.

Conclusion

The APD360VPTR-G1 is a testament to Diodes Incorporated's commitment to providing innovative, high-quality products that push the boundaries of technology. Whether you're designing for consumer electronics or industrial applications, this component offers the performance, efficiency, and reliability that you need to take your products to the next level.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess