EN
  • EN
  • DE

APD240VRTR-G1

Part No APD240VRTR-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AC
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 010131-APD240VRTR-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APD240VRTR-G1 CAD Model

Description

Introducing the APD240VRTR-G1 from Diodes Incorporated

The APD240VRTR-G1 is a high-performance, advanced power diode engineered by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to meet the rigorous demands of modern electronic circuits, providing efficient and reliable power management solutions for a wide range of applications.

This power diode is crafted using the latest semiconductor technology, which ensures superior performance and longevity. The APD240VRTR-G1 is characterized by its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • Low Forward Voltage: The diode offers a low forward voltage drop, which enhances the overall efficiency of the power circuit by minimizing power loss during operation.
  • High Surge Current Capability: It can withstand high surge currents, making it suitable for applications that experience frequent power spikes or surges.
  • Thermal Stability: The APD240VRTR-G1 is designed to maintain its performance across a wide temperature range, ensuring reliability even under varying environmental conditions.
  • RoHS Compliant: In line with environmental regulations, this product is RoHS compliant, which means it is free from hazardous substances commonly found in electronic components.

Applications

The versatility of the APD240VRTR-G1 allows it to be used in a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Automotive systems
  • Telecommunications equipment
  • Consumer electronics

With its robust design and ability to handle high current and power levels, the APD240VRTR-G1 is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems. Diodes Incorporated's commitment to quality ensures that this power diode will deliver consistent and reliable results in even the most demanding situations.

Conclusion

The APD240VRTR-G1 from Diodes Incorporated represents a blend of innovation, efficiency, and reliability. Whether you're working on power supplies, motor control units, or any other power-sensitive application, this power diode is engineered to provide optimal performance while maintaining energy efficiency and thermal stability. Its compliance with RoHS standards also makes it a responsible choice for environmentally-conscious designs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1358 $58.3940
1,040+ $0.1115 $115.9600
1,605+ $0.1080 $173.3400
2,210+ $0.1046 $231.1660
2,860+ $0.1011 $289.1460
3,830+ $0.0906 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess