EN
  • EN
  • DE
  • IT

APD240VDTR-G1

Part No APD240VDTR-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 220230-APD240VDTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APD240VDTR-G1 CAD Model

Description

Introducing the APD240VDTR-G1 from Diodes Incorporated

The APD240VDTR-G1 is a cutting-edge, high-performance product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to cater to the needs of modern electronic applications, offering superior efficiency and reliability.

At the heart of the APD240VDTR-G1 is its robust power management capability. This component is an adjustable linear regulator, which provides a stable output voltage that can be fine-tuned to meet the specific demands of your application. The regulator operates over a wide input voltage range, making it versatile for a variety of power supply configurations.

The APD240VDTR-G1 stands out with its compact form factor. Packaged in a small 3.3mm x 3.3mm U-DFN3030-10, it is ideal for space-constrained applications without compromising on performance. Its surface-mount design allows for efficient assembly in high-density circuit boards, which is crucial for modern electronic devices that require miniaturization without sacrificing power or functionality.

With its excellent thermal performance, the APD240VDTR-G1 ensures reliable operation even under challenging conditions. It is designed to maintain stability and performance across a wide temperature range, which is essential for applications that experience fluctuating environmental conditions.

Moreover, the APD240VDTR-G1 features built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout. These safety features protect both the regulator and the connected components from potential damage due to abnormal operating conditions, thereby enhancing the overall durability and lifespan of the product.

Whether you are designing power supplies for consumer electronics, telecommunications, or industrial systems, the APD240VDTR-G1 from Diodes Incorporated provides a reliable and efficient solution. Its combination of adjustability, compact size, and robust protection features make it a top choice for engineers and designers looking for a high-quality, versatile power management component.

Choose the APD240VDTR-G1 for your next project and experience the performance and reliability that Diodes Incorporated is known for.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess