EN
  • EN
  • DE

AP9221SA-CC-HAC-7

Part No AP9221SA-CC-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Base Product Number AP9221
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348965-AP9221SA-CC-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9221SA-CC-HAC-7 CAD Model

Description

The AP9221SA-CC-HAC-7 is a cutting-edge power management integrated circuit (PMIC) developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. Designed to cater to a variety of power requirements, this PMIC is an ideal solution for ensuring efficient power distribution and management in a wide range of electronic applications.

Featuring a compact chip configuration, the AP9221SA-CC-HAC-7 is engineered to provide a highly efficient power conversion process, which is crucial for extending the battery life of portable devices. Its advanced design allows for seamless integration into space-constrained applications, making it a versatile component for designers looking to optimize their power systems.

The PMIC boasts an impressive array of features that enhance its performance and reliability. It includes over-voltage protection, under-voltage lockout, thermal shutdown, and current limit protection, ensuring the safety and longevity of the electronic devices it powers. These protective measures are essential for preventing damage from electrical anomalies and maintaining the integrity of the power system.

With its robust design, the AP9221SA-CC-HAC-7 is capable of operating across a wide temperature range, making it suitable for use in environments that experience extreme conditions. This durability is a testament to the rigorous quality standards upheld by Diodes Incorporated, ensuring that their products perform reliably under various circumstances.

Moreover, the AP9221SA-CC-HAC-7 is designed with eco-friendliness in mind. It adheres to energy-efficient protocols and is compliant with industry-standard green initiatives, contributing to the reduction of the carbon footprint of electronic devices. This commitment to sustainability is in line with the growing demand for environmentally responsible components in the technology sector.

In summary, the AP9221SA-CC-HAC-7 from Diodes Incorporated is a high-performance PMIC that offers exceptional power management capabilities, safety features, and environmental consideration. Its versatile and durable design makes it an excellent choice for engineers and designers looking to enhance the power efficiency and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess