EN
  • EN
  • DE

AP9211SA-AF-HAC-7

Part No AP9211SA-AF-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2030-6 (Type C)
Family Name AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9211SA-AF-HAC-7DIDKR, AP9211SA-AF-HAC-7DICT, AP9211SAAFHAC7, AP9211SA-AF-HAC-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844811-AP9211SA-AF-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211SA-AF-HAC-7 CAD Model

Description

Introducing the AP9211SA-AF-HAC-7 Battery Protection IC from Diodes Incorporated

The AP9211SA-AF-HAC-7 is a cutting-edge battery protection integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This IC is specifically engineered to provide reliable protection for single-cell lithium-ion or lithium-polymer batteries, which are widely used in compact, portable electronic devices such as smartphones, digital cameras, and wireless headphones.

At the heart of the AP9211SA-AF-HAC-7 lies its precision overcharge and overdischarge detection capabilities. The IC diligently monitors the cell's voltage, ensuring that it operates within the safe range to prevent any damage that could arise from overcharging or excessive discharge. This is critical for maintaining the longevity and safety of the battery, and by extension, the device it powers.

Furthermore, the AP9211SA-AF-HAC-7 incorporates a delay timer function that provides an additional layer of protection. It prevents false triggering of protection circuits during transient conditions, such as inrush currents or temporary voltage spikes that can occur during normal operation. This feature ensures that the battery protection is both sensitive and sensible, reacting only to genuine threats to the battery's well-being.

Designed with a small footprint in mind, the AP9211SA-AF-HAC-7 comes in a compact SOT-23 package, making it ideal for space-constrained applications. Its low power consumption is an additional benefit, contributing to the overall energy efficiency of the final product. The IC's operational temperature range is also broad, ensuring reliable performance across various environmental conditions.

With its robust protection features, compact size, and low power draw, the AP9211SA-AF-HAC-7 from Diodes Incorporated is an excellent choice for designers and manufacturers looking to safeguard their single-cell lithium battery applications. It stands as a testament to Diodes Incorporated's commitment to delivering high-performance, reliable semiconductor solutions.

To learn more about the AP9211SA-AF-HAC-7 and other innovative solutions from Diodes Incorporated, visit their website or contact their sales representatives for detailed specifications and application support.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9450 $51.9750
130+ $0.7754 $100.8020
200+ $0.7511 $150.2200
280+ $0.7269 $203.5320
360+ $0.7027 $252.9720
480+ $0.6300 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess