EN
  • EN
  • DE

AP9211S-AK-HAC-7

Part No AP9211S-AK-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Base Product Number AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1011604-AP9211S-AK-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211S-AK-HAC-7 CAD Model

Description

The AP9211S-AK-HAC-7 is a high-performance, single-chip solution from Diodes Incorporated, meticulously engineered for the modern demands of battery protection in portable electronic devices. This integrated circuit (IC) is designed to deliver precision protection for single-cell lithium-ion or lithium-polymer batteries, which are widely used in smartphones, tablets, digital cameras, and other compact, rechargeable devices.

Key Features

  • Advanced Protection: The AP9211S-AK-HAC-7 provides comprehensive safety features including overcharge, over-discharge, over-current, and short-circuit protection, ensuring the longevity and reliability of the battery it safeguards.
  • High Accuracy: With its precision monitoring capabilities, this IC ensures that the battery operates within its safe voltage and current limits, which is crucial for maintaining battery health and preventing potential hazards.
  • Low Power Consumption: The device is optimized for low quiescent current, which minimizes power drain when the battery is in standby mode, thereby extending the overall battery life.
  • Compact Design: Housed in a small form factor package, the AP9211S-AK-HAC-7 is ideal for space-constrained applications, allowing for more flexible PCB design and layout.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Technology
  • Other Portable Electronic Devices

Technical Specifications

The AP9211S-AK-HAC-7 operates over a wide temperature range, making it suitable for various environmental conditions. It also features a high-accuracy voltage detection circuit and a delay circuit that prevents false triggering due to transient conditions. The IC is available in a RoHS-compliant, halogen-free, SOT-23 package, aligning with modern environmental standards and regulatory requirements.

Ordering Information

For ordering, the AP9211S-AK-HAC-7 comes in a tape and reel packaging format, suitable for automated assembly processes, with the "-7" suffix indicating the quantity per reel. For detailed information on pricing, availability, and shipping, customers should contact Diodes Incorporated or an authorized distributor.

With its robust protection features and compact design, the AP9211S-AK-HAC-7 from Diodes Incorporated stands as a vital component in the realm of battery protection, ensuring that portable devices operate safely and efficiently.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Lowest to $20.9001
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5000 $60.0000
285+ $0.4103 $116.9355
440+ $0.3975 $174.9000
605+ $0.3846 $232.6830
780+ $0.3718 $290.0040
1,040+ $0.3333 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess