EN
  • EN
  • DE

AP9211S-AI-HAC-7

Part No AP9211S-AI-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Base Product Number AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377844-AP9211S-AI-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211S-AI-HAC-7 CAD Model

Description

Introducing the AP9211S-AI-HAC-7 from Diodes Incorporated

The AP9211S-AI-HAC-7 is a cutting-edge solution designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is a testament to Diodes Incorporated's commitment to innovation and excellence in the field of power management and control systems.

Key Features

  • Single-Channel USB Port Power Switch: The AP9211S-AI-HAC-7 is engineered to manage power delivery effectively for USB ports. Its single-channel configuration ensures precise control and monitoring of the power flow.
  • Over-Current and Thermal Protection: Safety is paramount when it comes to power management. This device offers robust protection against over-current situations and excessive heat, thereby safeguarding both the USB port and connected devices.
  • Low On-Resistance: Featuring a low on-resistance, the AP9211S-AI-HAC-7 ensures minimal voltage drop and power loss, providing an efficient pathway for electrical current.
  • Fast Short-Circuit Response Time: In the event of a short circuit, the device reacts swiftly to prevent damage, making it an ideal choice for applications that require a high level of reliability and operational safety.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which is beneficial for the longevity and stability of electronic components.

Applications

The AP9211S-AI-HAC-7 is suitable for a variety of applications where USB port power management is crucial. These include:

  • Notebooks and Desktop Computers
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Peripheral Power Control

Technical Specifications

Diodes Incorporated has designed the AP9211S-AI-HAC-7 with the following technical specifications:

  • Operating Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: Up to 1.5A
  • Package: SOT-25

For engineers and designers looking for a reliable USB port power switch with a blend of protection features and efficient performance, the AP9211S-AI-HAC-7 from Diodes Incorporated stands out as an excellent choice. Its robust design and versatile application potential make it a valuable component in any power management system.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5000 $60.0000
285+ $0.4103 $116.9355
440+ $0.3975 $174.9000
605+ $0.3846 $232.6830
780+ $0.3718 $290.0040
1,040+ $0.3333 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess