EN
  • EN
  • DE

AP9101DN-AQTRG1

Part No AP9101DN-AQTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATTERY MANAGER MULTI / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AP9101
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1045493-AP9101DN-AQTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101DN-AQTRG1 CAD Model

Description

Introducing the AP9101DN-AQTRG1 from Diodes Incorporated

The AP9101DN-AQTRG1 is a highly integrated circuit brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular component is designed to cater to a wide range of applications, particularly those requiring reliable and efficient power management solutions.

Key Features

  • High Precision: The AP9101DN-AQTRG1 offers high precision in voltage detection, making it an ideal choice for critical applications where accuracy is paramount.
  • Low Power Consumption: It is engineered to operate with minimal power consumption, thereby extending the battery life of portable devices.
  • Compact Design: Available in a compact package, this IC is suitable for space-constrained applications without compromising on functionality.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, providing flexibility across different power levels.

Applications

The AP9101DN-AQTRG1 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Power supply control
  • Microprocessor reset circuits
  • Memory backup power

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the AP9101DN-AQTRG1 is no exception. Each component is meticulously crafted to meet the highest standards of reliability and performance. With Diodes Incorporated's reputation for excellence, you can trust the AP9101DN-AQTRG1 to perform consistently across its intended applications.

Environmental Compliance

Understanding the importance of environmental sustainability, the AP9101DN-AQTRG1 complies with RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental responsibility makes it a suitable choice for eco-conscious businesses and consumers.

In conclusion, the AP9101DN-AQTRG1 from Diodes Incorporated is a testament to the company's dedication to providing advanced semiconductor solutions. Its precision, low power consumption, compact design, and wide voltage range, coupled with its compliance with environmental standards, make it an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess