EN
  • EN
  • DE

AP9101CAK6-ATTRG1

Part No AP9101CAK6-ATTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861495-AP9101CAK6-ATTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-ATTRG1 CAD Model

Description

Product Overview: AP9101CAK6-ATTRG1 by Diodes Incorporated

The AP9101CAK6-ATTRG1 is a high-performance, single-chip solution designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This integrated circuit is specifically engineered to provide reliable and efficient power management within a vast array of electronic devices.

This product is part of Diodes Incorporated's extensive portfolio of power management ICs, which are known for their compact size, high efficiency, and robust performance. The AP9101CAK6-ATTRG1 is no exception, offering an optimal balance between functionality and size, making it an ideal choice for space-constrained applications.

Key Features and Benefits:

  • High Integration: The AP9101CAK6-ATTRG1 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design and assembly process for electronic systems.
  • Energy Efficiency: Designed with energy conservation in mind, this IC helps to minimize power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Stability: The device ensures stable operation over a wide range of temperatures and supply voltages, providing consistent performance and reliability under varying environmental conditions.
  • Compact Form Factor: The small package size allows for its use in portable and miniaturized devices without sacrificing performance or functionality.
  • Protection Features: It includes built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it's integrated into from potential damage due to abnormal operating conditions.

Applications:

The versatility of the AP9101CAK6-ATTRG1 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wearable Technology
  • Smart Home Devices
  • Healthcare and Medical Equipment
  • Personal Electronics

With its combination of integration, efficiency, and protection, the AP9101CAK6-ATTRG1 from Diodes Incorporated stands out as a top choice for designers and engineers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7128
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Lowest to $37.2795

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess