EN
  • EN
  • DE

AP7353-33FS4-7

Part No AP7353-33FS4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 250MA 4DFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA X2-DFN1010-4 (Type B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.142V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 27 µA
PSRR 90dB ~ 70dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package X2-DFN1010-4 (Type B)
Base Product Number AP7353
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP7353-33FS4-7TR,31-AP7353-33FS4-7DKR,31-AP7353-33FS4-7CT
Standard Package 5,000
Win Source Part Number 1167498-AP7353-33FS4-7
Ultra Librarian 3D Model Ultra Librarian AP7353-33FS4-7 CAD Model

Description

The AP7353-33FS4-7 from Diodes Incorporated is a low dropout regulator designed to deliver a continuous 3.3V output at a current up to 150mA. This regulator is particularly suitable for battery-operated devices due to its low quiescent current and high efficiency. Its small form factor makes it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage: 3.3V with high accuracy
  • Output Current: Up to 150mA, suitable for a wide range of applications
  • Dropout Voltage: Low dropout performance for improved efficiency
  • Quiescent Current: Extremely low, which enhances battery life in portable devices
  • Package Type: Comes in a compact SOT-23 package, which is ideal for small PCB layouts
  • Temperature Range: Operates reliably over an industrial temperature range
  • Protection Features: Includes over-current protection and thermal shutdown for safe operation

Applications

The AP7353-33FS4-7 is highly versatile and can be used in various applications, including but not limited to:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Wireless communication devices
  • Power management circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP7353-33FS4-7 is no exception. The device is manufactured to the highest standards to ensure consistent performance and reliability. Customers can trust this voltage regulator to provide a stable power supply for their critical applications.

Ordering Information

The product is available with the ordering code AP7353-33FS4-7. For detailed information on pricing, availability, and shipping, interested parties should contact Diodes Incorporated or their authorized distributors.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess