EN
  • EN
  • DE

AP7348D-2518RS4-7

Part No AP7348D-2518RS4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO CMOS LOWCURR X1-DFN1612-8 T& / Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 4
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 2.5V, 2.5V, 1.8V, 1.8V
Voltage Dropout (Max) 0.36V @ 300mA, 0.36V @ 300mA, 0.48V @ 300mA, 0.48V @ 300mA
Current - Output 300mA, 300mA, 300mA, 300mA
Current - Quiescent (Iq) 280 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package X1-DFN1612-8 (Type B)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP7348D-2518RS4-7TR
Standard Package 5,000
Win Source Part Number 1006709-AP7348D-2518RS4-7
Ultra Librarian 3D Model Ultra Librarian AP7348D-2518RS4-7 CAD Model

Description

Diodes Incorporated AP7348D-2518RS4-7 Low Dropout Regulator

The AP7348D-2518RS4-7 from Diodes Incorporated is an exemplary low dropout (LDO) regulator, designed to deliver a stable and precise voltage supply. This high-performance component is ideal for space-constrained applications and is widely used in various electronic devices such as portable electronics, medical equipment, and industrial controls.

Key Features

  • Output Voltage: This LDO regulator provides a fixed output voltage of 2.5V, which is essential for maintaining consistent performance in sensitive electronic circuits.
  • High Accuracy: The AP7348D-2518RS4-7 offers excellent load and line regulation, ensuring that the output voltage remains within tight tolerances, even under varying input voltages and load conditions.
  • Low Dropout Voltage: With its low dropout feature, this regulator operates efficiently even when the input voltage is very close to the output voltage, enhancing battery life in portable applications.
  • Current Capability: It can supply up to 150mA of continuous load current, making it suitable for a wide range of applications that require a moderate amount of power.
  • Package: The device comes in a compact X2-DFN1410-6 package, which is ideal for applications where board space is at a premium.
  • Power Saving: It includes an enable function that allows the output to be turned off, thus reducing power consumption when the device is not in use.
  • Protection Features: The AP7348D-2518RS4-7 is equipped with over-current protection and thermal shutdown features to safeguard the device and the connected load from damage due to excessive currents or overheating.

Applications

The versatile nature of the AP7348D-2518RS4-7 makes it suitable for a plethora of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Battery-Powered Devices

With its precision voltage regulation, compact size, and robust protection features, the AP7348D-2518RS4-7 stands out as a reliable power management solution for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess