EN
  • EN
  • DE

AP7344D-3330RH4-7

Part No AP7344D-3330RH4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description DUAL 300mA HIGH PSRR LOW NOISE LDO WITH ENABLE | IC REG LIN 3V/3.3V X2DFN1612-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.25V
Min/Fixed Output Voltage 3V, 3.3V
Maximum Dropout Voltage 0.29V at 300mA, 0.29V at 300mA
Output Current 300mA, 300mA
Current - Quiescent (Iq) 140μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-XFDFN Exposed Pad
Supplier Device Package X2-DFN1612-8
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1145963-AP7344D-3330RH4-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7344D-3330RH4-7 CAD Model

Description

Diodes Incorporated AP7344D-3330RH4-7 Low Dropout Regulator

The AP7344D-3330RH4-7 from Diodes Incorporated is a high-performance, dual-channel low dropout (LDO) regulator designed to deliver a continuous output current of up to 150mA per channel. This component is specifically engineered to maintain a stable and reliable operation even under varying input voltage and load conditions, making it an ideal choice for sensitive electronic applications requiring consistent power supply.

With a fixed output voltage of 3.3V for one channel and 3.0V for the other, the AP7344D-3330RH4-7 ensures a precise and regulated voltage supply for integrated circuits that require specific operating voltages. The device's high accuracy, with an output voltage accuracy of ±1%, contributes to the overall system stability and performance.

One of the key features of this LDO regulator is its low quiescent current, which makes it suitable for battery-powered devices where power efficiency is critical. The low dropout voltage allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, extending battery life and reducing power loss.

The AP7344D-3330RH4-7 is also equipped with a range of protective features to ensure the longevity and safety of the end application. These include over-current protection, under-voltage lockout, and thermal shutdown. Such features protect the device and the application from damage due to abnormal operating conditions.

Encased in a compact X2-DFN1410-6 package, the AP7344D-3330RH4-7 is designed for space-constrained applications. Its small footprint allows for integration into portable devices, IoT modules, and other electronics where board space is at a premium.

This LDO regulator is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. The AP7344D-3330RH4-7 is suitable for a wide range of applications, including mobile phones, personal media players, digital cameras, and other portable consumer electronics that demand high energy efficiency and a stable power supply.

With its combination of performance, efficiency, and protective features, the AP7344D-3330RH4-7 from Diodes Incorporated represents a reliable and versatile power management solution for modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4388 $59.2380
325+ $0.3601 $117.0325
500+ $0.3488 $174.4000
685+ $0.3376 $231.2560
885+ $0.3263 $288.7755
1,185+ $0.2926 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess