EN
  • EN
  • DE

AP65101WU-7

Part No AP65101WU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TSOT26 LIGHT LOAD IMPROVED 1.5A SYNCH DC/DC BUCK CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Output Voltage 0.8V
Output Voltage MAX 14.72V
Output Current 1.5A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-26
Win Source Part Number 1145915-AP65101WU-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP65101WU-7 CAD Model

Description

Introducing the AP65101WU-7 from Diodes Incorporated

The AP65101WU-7 is a cutting-edge, synchronous buck converter brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This highly efficient power solution is designed to deliver outstanding performance for a wide range of applications, including consumer electronics, networking devices, and industrial systems.

Key Features

  • High Efficiency: The AP65101WU-7 utilizes an advanced high-voltage process to provide a low RDS(ON) of 65mΩ and 40mΩ for the high-side and low-side MOSFETs, respectively. This results in reduced power loss and improved overall efficiency.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 16V, this device is versatile and can cater to a broad spectrum of power systems, ensuring compatibility with various input sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, making the AP65101WU-7 a flexible solution for different voltage requirements.
  • High Output Current: It can deliver up to 1A of continuous output current, which is suitable for high-power applications.
  • Thermal and Overcurrent Protection: The device includes features such as overcurrent protection and thermal shutdown to ensure safe operation under abnormal conditions.
  • Compact Package: The AP65101WU-7 is offered in a space-saving U-DFN3030-10 (Type B) package, which is ideal for space-constrained applications.

Applications

The AP65101WU-7 is designed to meet the needs of a variety of applications, including:

  • Televisions and Monitors
  • Set-Top Boxes
  • Gateways and Routers
  • Power Supplies for FPGA, DSP, and ASIC
  • General Purpose Point of Load

Reliability and Performance

With Diodes Incorporated's commitment to quality, the AP65101WU-7 is manufactured to the highest standards, ensuring reliable and consistent performance. It is a testament to the company's dedication to providing innovative power management solutions that are both efficient and cost-effective.

For designers looking for a robust and versatile voltage regulator solution, the AP65101WU-7 offers the perfect blend of efficiency, performance, and reliability. Whether you're developing the latest consumer gadget or industrial equipment, this buck converter is sure to power your innovation.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess