EN
  • EN
  • DE

AP4373AW5-7-01

Part No AP4373AW5-7-01
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC AC-DC CONTROLLER SOT25 / Battery Chargers PMIC SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Battery Chargers
Current - Supply 200µA
Voltage - Supply 4.5V ~ 9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25
Base Product Number AP4373
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348960-AP4373AW5-7-01
Ultra Librarian 3D Model Ultra Librarian AP4373AW5-7-01 CAD Model

Description

Product Overview: AP4373AW5-7-01 by Diodes Incorporated

The AP4373AW5-7-01 is a high-performance, integrated circuit (IC) from Diodes Incorporated, designed to offer efficient power management solutions for a wide range of electronic applications. This IC is particularly suitable for systems that require a constant-current and constant-voltage regulation, making it an ideal choice for battery chargers, adapters, and LED lighting systems.

Key Features

  • Precision Voltage Regulation: The AP4373AW5-7-01 provides a highly accurate output voltage regulation, ensuring the stability and reliability of the power supply to sensitive electronic components.
  • Constant Current Control: This IC is capable of delivering a stable current, which is crucial for applications such as LED drivers where consistent brightness and performance are required.
  • High Efficiency: With its advanced design, the AP4373AW5-7-01 ensures efficient power conversion, which helps to minimize energy loss and heat generation.
  • Low Standby Power: The low standby power consumption of this IC makes it an eco-friendly choice for energy-saving applications.
  • Integrated Protections: It includes features such as over-voltage protection, over-current protection, and thermal shutdown to safeguard the device and the system it powers from various electrical hazards.
  • Compact Package: The IC comes in a small form factor, which is beneficial for space-constrained applications.

Applications

The versatile nature of the AP4373AW5-7-01 allows it to be used in a variety of applications, including:

  • Smartphone and Tablet Adapters
  • Wall Chargers
  • Portable Electronics Charging
  • LED Lighting and Drivers
  • Power Banks

Technical Specifications

The AP4373AW5-7-01 operates over a wide input voltage range and is designed to work efficiently under different load conditions. Its technical specifications make it suitable for a diverse set of applications that require precise power management.

In summary, the AP4373AW5-7-01 from Diodes Incorporated is a highly integrated and efficient solution for power management needs, offering precision, reliability, and protection for advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess