The PCMC104T-R36MN is a precision thin film chip resistor produced by Susumu. This resistor is specifically engineered for applications that demand high precision, exceptional stability, and minimal noise. Susumu's thin film resistors are recognized for their superior performance when compared to thick film resistors, particularly in applications that require high accuracy.
Applications
- High-Precision Measuring Devices: Employed in multimeters, calibrators, and other instruments needing accurate resistance values for precise measurements.
- Medical Equipment: Used in medical devices, patient monitoring systems, and diagnostic equipment where high reliability and accuracy are essential.
- Aerospace and Defense Applications: Integrated into avionics, radar systems, and communication equipment because of their stable performance under various environmental conditions.
- Audio Equipment: Applied in high-end audio amplifiers and signal processing circuits to ensure low noise and distortion for improved sound quality.
- Automotive Electronics: Utilized in control systems and sensors to ensure stable and accurate resistance in automotive applications.
Features
- Thin Film Technology: Offers excellent precision, long-term stability, and reliability.
- Tight Tolerance: Provides a minimal resistance deviation from the nominal value, ensuring accuracy.
- Low Temperature Coefficient of Resistance (TCR): Ensures minimal resistance change over a broad temperature range, maintaining stable performance.
- Compact Size: Facilitates high-density circuit designs and miniaturization.
- RoHS Compliant: Complies with environmental regulations, restricting the use of hazardous substances.
Benefits
- High Accuracy: Ensures precise and reliable circuit performance in sensitive applications.
- Exceptional Stability: Maintains consistent resistance values over time and temperature changes.
- Low Noise: Reduces signal interference and distortion, enhancing the performance of sensitive circuits.
- Reliable Operation: Provides dependable performance in demanding environments.
- Miniaturization: Enables the design of smaller, more compact electronic devices.
Additional Details
The PCMC104T-R36MN has a resistance value of 0.36 Ohms. The designation 'PCMC104T' indicates the resistor's physical dimensions and characteristics within the Susumu product line. The 'R36' signifies the resistance value, with 'R' used to denote the decimal point (0.36 Ohms). 'MN' likely refers to the tolerance and TCR characteristics, typically indicating a tight tolerance (e.g., ±0.1% or ±0.01%) and a low TCR (e.g., ±25 ppm/°C or ±10 ppm/°C). These resistors are generally available in standard surface mount packages, making them suitable for automated assembly processes. The thin film construction offers superior performance in terms of noise and stability compared to thick film resistors, making them ideal for sensitive analog circuits and high-precision applications where accuracy is crucial.