EN
  • EN
  • DE

AP431SHANTR-G1

Part No AP431SHANTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 36V 0.5% SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Current - Output 100mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803607-AP431SHANTR-G1
Ultra Librarian 3D Model Ultra Librarian AP431SHANTR-G1 CAD Model

Description

Introducing the AP431SHANTR-G1 Voltage Reference from Diodes Incorporated

The AP431SHANTR-G1 is a high-performance, adjustable precision shunt regulator designed by Diodes Incorporated to cater to a wide array of applications. This component is a three-terminal adjustable regulator with a guaranteed thermal stability over the entire temperature range of operation. It is a versatile device that can be used as a voltage reference, comparator, or as an adjustable zener diode in various electronic circuits.

This precision IC features a low dynamic output impedance, ensuring stable reverse breakdown voltage accuracy over a wide range of current loads. The output voltage can be set to any value between V<sub>REF (approximately 2.5V) and 36V with two external resistors. This flexibility makes the AP431SHANTR-G1 an ideal choice for precision power supplies, battery chargers, and other critical voltage regulation scenarios.

The AP431SHANTR-G1 offers excellent temperature compensation and has a typical temperature coefficient of only 50 ppm/°C, which ensures a consistent and reliable performance even under varying environmental conditions. Additionally, the device is capable of sourcing up to 100mA of output current, making it suitable for a broad range of load conditions.

Manufactured with Diodes Incorporated's advanced technology, the AP431SHANTR-G1 comes in a small SOT-23 package, which is ideal for space-constrained applications. This compact form factor, combined with its power regulation capabilities, makes it a popular choice for portable devices and power management systems.

Key features of the AP431SHANTR-G1 include:

  • Adjustable output voltage from 2.5V to 36V
  • Minimum cathode current for regulation of 1mA
  • Maximum cathode current of 100mA
  • Low dynamic output impedance
  • Excellent temperature stability with 50 ppm/°C temperature coefficient
  • Fast turn-on response

Whether you are designing a power supply, a battery management system, or require a reliable voltage reference, the AP431SHANTR-G1 from Diodes Incorporated is an excellent choice that combines versatility, precision, and compactness to meet your circuit design needs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1224 $50.1840
1,000+ $0.1004 $100.4000
1,545+ $0.0973 $150.3285
2,130+ $0.0941 $200.4330
2,750+ $0.0910 $250.2500
3,680+ $0.0816 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess