EN
  • EN
  • DE

AP431RA

Part No AP431RA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 200mA 3-Pin SOT-23 Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 181755-AP431RA
Popularity Low
Supply and Demand Status Balance
Family Name AP431
Introduction Date June 08, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP431RA CAD Model

Description

Introducing the AP431RA Voltage Reference from Diodes Incorporated

The AP431RA is a high-performance adjustable precision shunt regulator from Diodes Incorporated. This product is designed to provide a reliable and stable reference voltage for various applications, including power supplies, battery chargers, and voltage monitoring systems.

Featuring a three-terminal adjustable shunt regulator, the AP431RA offers an output voltage range that can be set to any value between 2.5V and 36V with two external resistors. This flexibility makes it an ideal choice for designers who require a precise voltage reference but also need the versatility to adjust the output according to their specific needs.

The AP431RA boasts a low dynamic output impedance of 0.2 ohms, ensuring stable voltage regulation even under changing load conditions. Its low output noise and excellent temperature stability (with a typical temperature coefficient of only 50 ppm/°C) make it a reliable choice for precision applications.

With a typical output voltage accuracy of 1% and the ability to source up to 100mA of output current, the AP431RA is suitable for high-accuracy and high-power applications. It also offers excellent transient response characteristics, which is crucial for maintaining voltage stability in the presence of sudden load changes.

Safety and reliability are key concerns in electronic design, and the AP431RA addresses these with built-in over-temperature and over-current protection features. This ensures that the device remains safe and operational even under extreme conditions.

The AP431RA is available in a variety of packages, including the small SOT-23, which is perfect for space-constrained applications. Its lead-free and RoHS compliant design also makes it an environmentally friendly choice for modern electronic systems.

In conclusion, the AP431RA from Diodes Incorporated is a versatile, accurate, and robust voltage reference solution that meets the needs of a wide range of electronic applications. Its adjustable output, high accuracy, and strong protection features make it a go-to component for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess