The AP431IBZTR-G1 is a high-performance adjustable precision shunt regulator from Diodes Incorporated. This device is designed to provide a stable reference voltage and excellent temperature stability, making it well-suited for a variety of applications that require precise voltage regulation, such as power supplies, battery chargers, and voltage monitoring systems.
Key Features:
- Adjustable Output Voltage: This component offers an adjustable output voltage from 2.5V to 36V, providing a flexible solution for a wide range of applications.
- Precision Reference: With an initial accuracy of 0.5%, the AP431IBZTR-G1 ensures precise voltage regulation for critical applications.
- Low Temperature Coefficient: It has a typical temperature coefficient of only 50 ppm/°C, which contributes to its reliable performance over varying temperatures.
- Sink Current Capability: It can source a current from 1mA to 100mA, accommodating a broad spectrum of load conditions.
- Low Dynamic Output Impedance: A dynamic output impedance of 0.2 ohms provides stable voltage under different load conditions.
- Surface-Mount Package: The AP431IBZTR-G1 is available in a small surface-mount SOT-23 package, making it ideal for space-constrained applications.
Applications:
- Switching Power Supplies
- Linear Power Supplies
- Battery Chargers
- Data Converters
- Voltage Monitoring Systems
The AP431IBZTR-G1 is a versatile and reliable component that ensures stable voltage references across a multitude of electronic systems. Its combination of adjustability, precision, and stability, packaged in a compact form factor, makes it an excellent choice for engineers looking to enhance the performance of their power management designs.
Product Code: AP431IBZTR-G1
Manufacturer: Diodes Incorporated