EN
  • EN
  • DE

AP431AVG-A

Part No AP431AVG-A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 200 mA TO-92
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92
Family Name AP431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911555-AP431AVG-A
Ultra Librarian 3D Model Ultra Librarian AP431AVG-A CAD Model

Description

Product Overview: AP431AVG-A from Diodes Incorporated

The AP431AVG-A is a precision voltage reference from Diodes Incorporated, designed to offer a stable and precise voltage reference for various applications. This component is an essential part of many electronic circuits, particularly those requiring a stable voltage source for accurate analog-to-digital conversion, battery chargers, and power supplies.

Key Features

  • Adjustable Output Voltage: The AP431AVG-A provides an adjustable output voltage that can be set from 2.5V up to 36V with two external resistors. This feature allows for flexibility across different applications and ensures compatibility with a wide range of circuits.
  • High Precision: It offers excellent temperature stability and a low output noise, which makes it suitable for high-precision electronics where a stable reference voltage is crucial.
  • Low Dynamic Output Impedance: The low dynamic output impedance ensures a stable output voltage even with load variations, which is vital for maintaining system accuracy.
  • Wide Operating Current Range: The device operates over a wide current range from 1 mA to 100 mA, providing versatility in its application across various types of electronic equipment.
  • Package Options: The AP431AVG-A is available in multiple package options, including the popular SOT-23, which is suitable for space-constrained applications.

Applications

Due to its high accuracy and stability, the AP431AVG-A is widely used in a variety of applications. It is an ideal choice for power supplies, portable devices, data acquisition systems, instrumentation, and other analog circuits that require a precise reference voltage. Its reliability and versatility make it a go-to component for engineers and designers looking to enhance the performance of their electronic systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP431AVG-A is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. Users can trust the AP431AVG-A for their critical applications, knowing that it meets the stringent requirements set by Diodes Incorporated for reliability and longevity.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess