EN
  • EN
  • DE

AP431ARA

Part No AP431ARA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 200mA 3-Pin SOT-23 Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 181744-AP431ARA
Popularity Low
Supply and Demand Status Balance
Family Name AP431
Introduction Date June 08, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP431ARA CAD Model

Description

The AP431ARA is a highly versatile and reliable adjustable precision shunt regulator designed by Diodes Incorporated. This component is an integral part of a wide range of electronic applications, thanks to its stability and precision in voltage regulation. It offers a solution for adjustable voltage references in various configurations, from simple shunt regulators to complex programmable output regulators, making it a staple in power supply design.

Key Features

  • Precision Reference Voltage: The AP431ARA provides a default reference voltage of 2.5V, which can be adjusted from 2.5V to 36V by connecting an external resistor divider, offering flexibility for different circuit requirements.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.2 ohms, the device ensures stable voltage supply even with load variations, contributing to the reliability of the overall system.
  • High Current Capability: This regulator can handle a continuous current of up to 100mA, making it suitable for a broad range of applications.
  • Temperature Stability: The AP431ARA features excellent thermal stability, with a typical temperature coefficient of only 50ppm/°C, ensuring consistent performance across a wide temperature range.
  • Wide Operating Temperature Range: The device operates effectively across a temperature range of -40°C to +85°C, accommodating various environmental conditions.

Applications

The flexibility and reliability of the AP431ARA make it ideal for use in numerous applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Battery chargers
  • Motor control circuits
  • Reference voltage sources for precision circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP431ARA is no exception. It is manufactured to meet the highest industry standards, ensuring both consistent performance and durability. This shunt regulator is a reliable component that can be counted on for long-term stability and operation in a variety of electronic products and systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess