EN
  • EN
  • DE

AP4306BKTR

Part No AP4306BKTR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT23-6
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744377-AP4306BKTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4306BKTR CAD Model

Description

The AP4306BKTR from Diodes Incorporated is a state-of-the-art, high-efficiency step-down converter designed for a wide range of applications. This compact and powerful integrated circuit (IC) is optimized to deliver a high-performance solution for power management challenges in modern electronic devices.

Key Features

  • High Efficiency: The AP4306BKTR boasts an impressive efficiency rating, ensuring minimal power loss during operation and extending battery life in portable applications.
  • Adjustable Output Voltage: This versatile converter allows users to set the output voltage to meet the specific needs of their application, providing flexibility and precision in power regulation.
  • Low Quiescent Current: With its low quiescent current, the AP4306BKTR is an excellent choice for battery-powered devices, contributing to longer standby times and improved energy conservation.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature limits, preventing overheating and potential damage to the IC and the host device.
  • Current Limit Protection: To safeguard against excessive current draw, this converter includes current limit protection, which helps to maintain the integrity of the power supply and the electronic components it powers.
  • Package: Available in a compact SOT-26 package, the AP4306BKTR is designed for space-constrained applications, offering a minimal footprint without compromising performance.

Applications

The AP4306BKTR is ideal for a variety of applications where efficient power conversion is crucial. These include:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics
  • Power supply modules
  • Energy harvesting systems

Product Summary

Diodes Incorporated's AP4306BKTR is a robust and efficient solution for modern power management requirements. Its combination of high efficiency, adjustable output, and protective features make it a top choice for designers seeking to optimize the performance and reliability of their electronic devices. Whether integrated into consumer electronics or industrial systems, the AP4306BKTR step-down converter is engineered to deliver consistent, dependable power conversion.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess