EN
  • EN
  • DE

AP4300BM-B

Part No AP4300BM-B
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL OP AMP AND VOLTAGE REFERENCE / Dual Op-Amp and Voltage Reference Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181714-AP4300BM-B
Popularity Medium
Supply and Demand Status Balance
Family Name AP4300
Introduction Date April 19, 2002
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP4300BM-B CAD Model

Description

The AP4300BM-B is a precision voltage reference IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to offer a stable and precise reference voltage, which is crucial for various applications such as power supplies, battery-operated devices, and data conversion systems.

Key Features

  • Precision Voltage: The AP4300BM-B provides a highly accurate output voltage, ensuring reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference maintains its accuracy across a wide range of operating temperatures.
  • Low Dropout Voltage: The device functions efficiently with a minimal difference between the input and output voltage, making it suitable for low-voltage applications.
  • Wide Operating Range: Designed to cater to a broad spectrum of applications, the AP4300BM-B operates over a vast voltage range.
  • High Output Current: It is capable of sourcing or sinking high output current, which is beneficial for driving heavy loads.

Applications

  • Power Supply Control
  • Battery Chargers
  • Data Converters (ADCs/DACs)
  • Portable Devices
  • Instrumentation

Product Specifications

Parameter Value
Output Voltage Fixed
Initial Accuracy High
Temperature Coefficient Low
Package Type Surface-Mount

The AP4300BM-B from Diodes Incorporated is an ideal choice for designers looking for a reliable voltage reference that combines precision, stability, and flexibility. Its robust design and versatile features make it a valuable component in a wide array of electronic products.

You May Also Be Interested in

Vishay
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
ON Semiconductor
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess