Product Overview: AP3987CTS7-13 from Diodes Incorporated
The AP3987CTS7-13 is a high-performance, Power Factor Correction (PFC) controller integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to deliver an efficient power supply solution for a variety of applications, particularly those requiring a reduced footprint and high efficiency, such as LED lighting, flat-screen TV power supplies, and other compact electronics that necessitate a power factor close to unity.
Key Features
- High Efficiency: The AP3987CTS7-13 is optimized for low power dissipation, ensuring efficient power conversion which is crucial for reducing energy consumption and heat generation in end products.
- Power Factor Correction: This IC is capable of achieving a power factor greater than 0.9, which helps in minimizing the reactive power in the system, leading to improved energy efficiency and reduced electricity costs for end-users.
- Low THD: Total Harmonic Distortion (THD) is kept to a minimum, which means the AP3987CTS7-13 contributes to a cleaner power supply and complies with global power quality standards.
- Compact Design: The device comes in a small TSOT-25 package, making it an ideal solution for space-constrained applications without compromising on performance.
Applications
The AP3987CTS7-13 is versatile and can be used in various electronic devices. Its primary applications include:
- LED Lighting Systems
- Flat-screen Televisions
- Adapters and Power Supplies
- Compact and Portable Electronics
Technical Specifications
Some notable technical specifications of the AP3987CTS7-13 include:
- Operating Supply Voltage: 15.5V to 30V
- Switching Frequency: Up to 65kHz
- Operating Temperature Range: -40°C to +125°C
- Package: TSOT-25
With its combination of high efficiency, power factor correction, and low THD, the AP3987CTS7-13 from Diodes Incorporated stands out as a robust solution for your power management needs. Its compact size and adherence to stringent quality standards make it a reliable and energy-efficient choice for designers and engineers looking to enhance their power supply designs.