EN
  • EN
  • DE

AP3983BMTR-G1

Part No AP3983BMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE FLYBACK 7SO / HIGH FREQUENCY PRIMARY SIDE POWER SWITCHER FOR OFF-LINE SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.5V
Voltage - Supply (Vcc/Vdd) 6.82V ~ 25V
Frequency - Switching 65kHz
Power (Watts) 6W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SO
Mounting Style Surface Mount
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800855-AP3983BMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3983BMTR-G1 CAD Model

Description

Diodes Incorporated AP3983BMTR-G1 Overview

The AP3983BMTR-G1 is a high-performance, power management integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This compact and efficient component is specifically engineered to deliver optimal power solutions for a wide range of consumer electronics, including power adapters, LED lighting, and other low-power applications.

Key Features

  • High Efficiency: The AP3983BMTR-G1 offers an excellent efficiency profile, which helps to reduce energy consumption and heat generation, thereby extending the life of the end product.
  • Low Standby Power: It is designed to consume minimal power in standby mode, making it an ideal choice for energy-saving applications that require compliance with stringent power regulations.
  • Integrated Protections: The device includes multiple protection features such as overvoltage, overcurrent, overtemperature, and short-circuit protection, ensuring the safety and reliability of the applications it is used in.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supply standards and fluctuations in power levels without compromising performance.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the AP3983BMTR-G1 incorporates frequency modulation techniques.

Applications

The AP3983BMTR-G1 is versatile and can be used in a variety of applications. Its main uses include:

  • AC/DC Power Adapters
  • Offline Battery Chargers
  • LED Lighting Drivers
  • Switch Mode Power Supplies (SMPS)

Package Information

The device is available in a compact SOP-7 package, which is ideal for space-constrained applications. The surface-mount technology (SMT) design allows for efficient assembly and integration into various electronic systems.

Quality and Compliance

Diodes Incorporated is committed to providing high-quality products that meet international standards. The AP3983BMTR-G1 is produced with rigorous quality control processes and complies with RoHS and Green standards, ensuring both environmental friendliness and compliance with global regulations.

In conclusion, the AP3983BMTR-G1 from Diodes Incorporated is a robust power management solution that combines efficiency, reliability, and a wide range of features to meet the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3837 $51.7995
320+ $0.3149 $100.7680
495+ $0.3050 $150.9750
680+ $0.2952 $200.7360
880+ $0.2854 $251.1520
1,175+ $0.2558 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess