EN
  • EN
  • DE

AP3917CS7-13

Part No AP3917CS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7SO / Converter Offline Buck, Flyback Topology 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Buck, Flyback
Voltage - Supply (Vcc/Vdd) 8.2V ~ 8.8V
Power (Watts) 1 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width) , 7 Leads
Supplier Device Package 7-SO
Mounting Type Surface Mount
Base Product Number AP3917
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348926-AP3917CS7-13
Ultra Librarian 3D Model Ultra Librarian AP3917CS7-13 CAD Model

Description

Product Overview: AP3917CS7-13 from Diodes Incorporated

The AP3917CS7-13 is a robust and efficient power management component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern electronic applications. The AP3917CS7-13 is primarily used for AC-DC power conversion, which is a critical function in a wide range of consumer electronics, industrial systems, and smart home devices.

Key Features

  • High Efficiency: The AP3917CS7-13 operates with high efficiency, which minimizes energy loss during the conversion process and leads to reduced heat generation and lower operational costs.
  • Compact Design: This product comes in a small footprint package, making it an ideal choice for space-constrained applications without compromising on performance.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, accommodating various global voltage standards and fluctuating power supplies with ease.
  • Low Standby Power: The device is designed to consume minimal power during standby mode, thereby contributing to energy savings and compliance with power conservation standards.
  • Built-in Protections: It includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), which enhance the safety and reliability of the end application.

Applications

The versatility of the AP3917CS7-13 makes it suitable for a variety of applications, including but not limited to:

  • LED lighting drivers
  • Standby power for appliances
  • Smart home devices
  • Portable and battery-powered equipment
  • Small home appliances

Conclusion

With its combination of high efficiency, compact design, and robust protection features, the AP3917CS7-13 from Diodes Incorporated is an excellent choice for designers looking to optimize power management in their electronic products. Its ability to handle a wide range of input voltages and its low standby power consumption make it a versatile component that can be used across a multitude of applications, ensuring reliability and performance in the most demanding situations.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9970 $54.8350
125+ $0.8181 $102.2625
190+ $0.7925 $150.5750
265+ $0.7669 $203.2285
340+ $0.7414 $252.0760
455+ $0.6647 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,166 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess