EN
  • EN
  • DE

AP3917BS7-13

Part No AP3917BS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7SO / Converter Offline Buck, Flyback Topology 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Buck, Flyback
Voltage - Supply (Vcc/Vdd) 8.2V ~ 8.8V
Power (Watts) 1 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width) , 7 Leads
Supplier Device Package 7-SO
Mounting Type Surface Mount
Base Product Number AP3917
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348932-AP3917BS7-13
Ultra Librarian 3D Model Ultra Librarian AP3917BS7-13 CAD Model

Description

AP3917BS7-13 - Diodes Incorporated

The AP3917BS7-13 is a robust, high-performance AC-DC buck converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient power solution is ideal for a wide range of applications including home appliances, office equipment, industrial controls, and consumer electronics that require reliable and consistent power conversion.

With an input voltage range of 85VAC to 265VAC, the AP3917BS7-13 is versatile and can operate effectively in various power environments, making it suitable for global products. The device integrates a 500V BJT and features a low standby power consumption, which is crucial for energy-saving requirements in modern electronics.

The converter operates in a quasi-resonant mode that enhances both the efficiency and the electromagnetic interference (EMI) performance of the power supply. This mode allows for a reduced component count, which not only simplifies the design but also helps in reducing the overall cost and size of the power supply unit.

Key features of the AP3917BS7-13 include over-temperature protection (OTP), over-voltage protection (OVP), short-circuit protection (SCP), and brown-out protection. These safety features ensure that the device and the electronics it powers are safeguarded against a variety of electrical anomalies and stress conditions. Additionally, the device boasts a built-in soft start function that minimizes inrush current, providing a more stable startup and extending the lifespan of the product.

The AP3917BS7-13 comes in a compact SOT-23 package, which is ideal for applications where space is at a premium. Its small form factor coupled with high efficiency makes it an excellent choice for minimizing the footprint of power supplies in portable and space-constrained devices.

Overall, the AP3917BS7-13 from Diodes Incorporated represents a reliable, cost-effective, and energy-efficient solution for a variety of AC-DC conversion applications, offering designers a high degree of flexibility and performance in a compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3105 $51.2325
395+ $0.2548 $100.6460
610+ $0.2468 $150.5480
840+ $0.2389 $200.6760
1,085+ $0.2309 $250.5265
1,450+ $0.2070 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess