EN
  • EN
  • DE

AP3844GM

Part No AP3844GM
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181659-AP3844GM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3844GM CAD Model

Description

Introducing the AP3844GM High-Performance PWM Controller

The AP3844GM is a cutting-edge current-mode PWM controller developed by Diodes Incorporated, a renowned leader in the semiconductor industry. This product is designed to facilitate the creation of highly efficient and reliable power supplies with minimal external components. It is an ideal solution for a wide range of applications, including but not limited to AC-DC adapters, off-line battery chargers, and switched-mode power supplies.

Key Features of the AP3844GM

  • High Performance: The AP3844GM offers excellent performance with features such as a trimmed oscillator for precise frequency control and a high current totem pole output for driving a power MOSFET.
  • Energy Efficient: With its built-in undervoltage lockout (UVLO) feature and low start-up current, the AP3844GM ensures energy-efficient operation, making it suitable for energy-critical applications.
  • Protection Mechanisms: The device incorporates various protection features including overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), ensuring safe operation under abnormal conditions.
  • Flexibility: The AP3844GM is designed to be flexible in its application, supporting a wide range of input voltages and compatible with various types of power architectures.

Technical Specifications

  • Voltage Range: Wide operating voltage range to accommodate various power supply designs.
  • Frequency Control: Oscillator frequency is precisely regulated for consistent performance.
  • Drive Capability: The high current output driver is capable of efficiently driving power MOSFETs.
  • Package: Available in a compact and robust package that is suitable for space-constrained applications.

The AP3844GM by Diodes Incorporated is a testament to the company's commitment to providing high-quality and cost-effective solutions for power management challenges. With its robust design, comprehensive protection features, and high efficiency, the AP3844GM stands out as a superior choice for designers looking to enhance the performance of their power supply systems.

For detailed technical information, application notes, and support resources, customers are encouraged to visit the Diodes Incorporated official website or contact their technical support team.

You May Also Be Interested in

Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess