EN
  • EN
  • DE

AP3785TAMTR-G1

Part No AP3785TAMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 80kHz 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13 V
Supply Voltage - Operating 5.9V ~ 30V
Frequency - Switching 80kHz
Power (Watts) 15 W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
Base Product Number AP3785
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 1045378-AP3785TAMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3785TAMTR-G1 CAD Model

Description

Introducing the AP3785TAMTR-G1 from Diodes Incorporated

The AP3785TAMTR-G1 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This IC is engineered to deliver efficient and reliable performance for a wide range of power supply applications, making it an ideal choice for designers looking to enhance the energy efficiency of their systems.

Key Features

  • High Precision: The AP3785TAMTR-G1 boasts a precision reference voltage that ensures accurate output voltage regulation, which is crucial for sensitive electronic components.
  • Energy Efficient: With its built-in green-mode function, the device reduces power consumption during light-load or standby conditions, contributing to energy savings and extended battery life in portable applications.
  • Advanced Protection: The IC includes various protection features such as overvoltage, overcurrent, and overtemperature protections, safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Design: Offered in a small package, the AP3785TAMTR-G1 allows for a compact PCB layout, making it suitable for space-constrained applications.

Applications

The versatility of the AP3785TAMTR-G1 makes it an excellent choice for various applications, including:

  • AC/DC power adapters
  • Offline battery chargers
  • Power supplies for consumer electronics
  • LED lighting drivers
  • Standby and auxiliary power supplies

Technical Specifications

With its robust design, the AP3785TAMTR-G1 ensures optimal performance under a wide range of conditions. Its technical specifications include a wide operating voltage range, high efficiency, and a compact form factor, among others. These features make it an adaptable solution that meets the rigorous demands of modern electronic systems.

Conclusion

Diodes Incorporated's AP3785TAMTR-G1 is a testament to the company's commitment to providing high-performance, energy-efficient power management solutions. Its combination of precision, efficiency, and advanced protection features make it an indispensable component for any power supply design. Whether you are designing for consumer electronics, industrial systems, or portable devices, the AP3785TAMTR-G1 stands ready to meet your power management needs with reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess