EN
  • EN
  • DE

AP3785HMTR-G1

Part No AP3785HMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 80kHz 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Supply Voltage 5.9V ~ 30V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3785HMTR-G1DITR, AP3785HMTR-G1DIDKR, AP3785HMTR-G1DICT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861400-AP3785HMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3785HMTR-G1 CAD Model

Description

Product Overview: AP3785HMTR-G1

The AP3785HMTR-G1 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Diodes Incorporated. This high-performance IC is specifically engineered to cater to a wide array of power supply applications, offering an optimal blend of energy efficiency, compactness, and reliability.

Key Features

  • Precision Voltage Regulation: The device ensures precise output voltage regulation, which is critical for the stability and performance of the powered device.
  • High Efficiency: With its advanced design, the AP3785HMTR-G1 provides high power conversion efficiency, which helps in reducing energy consumption and heat generation.
  • Power Saving Modes: It incorporates power-saving modes that significantly reduce idle power consumption, making it ideal for energy-sensitive applications.
  • Robust Protection Features: The IC includes multiple protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, ensuring the safety and longevity of the application.
  • Compact Package: The AP3785HMTR-G1 is available in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the AP3785HMTR-G1 allows it to be used in a variety of applications, including:

  • AC-DC Adapters and Chargers
  • Power Supplies for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • LED Lighting
  • Smart Home and IoT Devices

Technical Specifications

The AP3785HMTR-G1 is characterized by its robust technical specifications that ensure optimal performance in demanding applications:

  • Input Voltage Range: Suitable for a wide range of input voltages.
  • Switching Frequency: High switching frequency for efficient power conversion.
  • Operating Temperature Range: Capable of operating across a broad temperature range, making it suitable for various environmental conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP3785HMTR-G1 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4285 $57.8475
330+ $0.3517 $116.0610
510+ $0.3406 $173.7060
705+ $0.3296 $232.3680
910+ $0.3187 $290.0170
1,215+ $0.2857 $347.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess