EN
  • EN
  • DE

AP3776MTR-G1

Part No AP3776MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTLR AC/DC GEN3 8SOIC / LOW POWER OFF-LINE PRIMARY SIDE REGULATION CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13V
Voltage - Supply (Vcc/Vdd) 6.1V ~ 28V
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Mounting Style Surface Mount
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800854-AP3776MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3776MTR-G1 CAD Model

Description

Introducing the AP3776MTR-G1 Power Switch from Diodes Incorporated

The AP3776MTR-G1 is a cutting-edge power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is engineered to deliver efficient power management and is commonly used in a variety of applications such as consumer electronics, computer peripherals, and office automation equipment.

The AP3776MTR-G1 is a primary-side regulated switcher that facilitates non-isolated constant voltage (CV) and constant current (CC) mode output. It is particularly suitable for charger applications, where precise voltage and current regulation are required to ensure the safety and longevity of battery-powered devices.

One of the key features of this product is its ability to operate in a wide input voltage range, making it versatile for different power supply scenarios. The device integrates multiple protection features including over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and thermal shutdown (TSD), ensuring the highest level of safety for both the power system and the end-user's device.

The AP3776MTR-G1 boasts a high level of integration which minimizes the need for external components, thereby reducing the overall design footprint and cost for manufacturers. Its power-saving capabilities are enhanced by an excellent no-load power consumption, contributing to the energy efficiency of the end product.

With its compact form factor, the AP3776MTR-G1 is available in a green MTR package, which is not only space-saving but also compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

In summary, the AP3776MTR-G1 from Diodes Incorporated is an exceptional power switch that offers reliability, safety, and energy efficiency. Its advanced features and cost-effective design make it an ideal choice for designers looking to enhance the performance of their power management systems while adhering to global environmental standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2603 $58.5675
545+ $0.2137 $116.4665
840+ $0.2070 $173.8800
1,155+ $0.2003 $231.3465
1,495+ $0.1937 $289.5815
2,000+ $0.1736 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess