EN
  • EN
  • DE

AP3710P-E1

Part No AP3710P-E1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description DIODE SCHOTTKY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Buck
Voltage - Start Up 5.6 V
Voltage - Supply (Vcc/Vdd) 3.65V ~ 6.3V
Duty Cycle 75%
Frequency - Switching 60kHz
Fault Protection Short Circuit, UVLO
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number AP3710
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 55157-AP3710P-E1
Ultra Librarian 3D Model Ultra Librarian AP3710P-E1 CAD Model

Description

Product Overview: AP3710P-E1 from Diodes Incorporated

The AP3710P-E1 is a high-performance, integrated circuit designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This robust component is specifically engineered to meet the demanding requirements of power management applications across a wide range of electronic devices.

Key Features

  • High Efficiency: The AP3710P-E1 is built for optimal power conversion efficiency, which is crucial for reducing energy waste and improving the overall performance of the end product.
  • Thermal Protection: Equipped with thermal shutdown features, this IC ensures that the device operates within safe temperature ranges, protecting both the circuit and the end product from potential thermal damage.
  • Current Limiting: It incorporates current limiting functions to prevent overcurrent conditions that could otherwise lead to system failures or reduced lifespan of the component.
  • Wide Operating Voltage Range: This IC supports a broad range of input voltages, making it versatile for use in various applications without the need for additional components to adjust voltage levels.

Applications

The AP3710P-E1 is suitable for a variety of applications, including but not limited to:

  • Power supplies for consumer electronics
  • LED drivers for lighting systems
  • Battery chargers for portable devices
  • Standby and auxiliary power systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP3710P-E1 is no exception. The product is manufactured using industry-standard processes, ensuring high durability and consistent performance. It is designed to meet the rigorous standards of the electronics industry, ensuring a reliable solution for power management needs.

Conclusion

Whether for consumer electronics, industrial applications, or innovative technology solutions, the AP3710P-E1 from Diodes Incorporated stands as a testament to the company's dedication to providing advanced, reliable components. Integrating this IC into your power management systems will bring efficiency, safety, and flexibility to your designs, making it an excellent choice for your next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess