EN
  • EN
  • DE

AP3615FNTR-G1

Part No AP3615FNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 010069-AP3615FNTR-G1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian AP3615FNTR-G1 CAD Model

Description

Overview of AP3615FNTR-G1

The AP3615FNTR-G1 is a high-performance, synchronous rectified step-down converter from Diodes Incorporated, designed for various applications requiring efficient power conversion and management. This advanced power solution is ideal for systems that demand low power consumption and a compact footprint, making it a perfect choice for portable devices, consumer electronics, and industrial equipment.

Key Features

  • High Efficiency: With synchronous rectification, the AP3615FNTR-G1 achieves excellent efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to the specific needs of various applications.
  • Low RDS(on) MOSFETs: Integrated low RDS(on) MOSFETs ensure reduced conduction losses, further enhancing the overall efficiency of the device.
  • Small Form Factor: The compact package allows for space-saving designs, essential for modern electronics where space is at a premium.
  • Protection Features: The device includes multiple protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage.

Applications

The versatile nature of the AP3615FNTR-G1 makes it suitable for a wide range of applications. It is commonly used in:

  • Portable and Battery-Powered Devices
  • Networking Systems
  • Consumer Electronics
  • Industrial and Medical Equipment
  • Point of Load (POL) Power Supplies

Product Specifications

The AP3615FNTR-G1 operates over a wide input voltage range and delivers a continuous output current, making it a robust choice for various power supply designs. The device's package is optimized for thermal performance and reliability, ensuring stable operation even in demanding conditions.

Ordering Information

For purchasing and sampling information, the AP3615FNTR-G1 can be ordered through Diodes Incorporated's distribution network. The part is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

In summary, the AP3615FNTR-G1 from Diodes Incorporated represents a powerful, efficient, and reliable solution for modern power supply requirements, with a design that supports a broad spectrum of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Aic
Lowest to $0.5556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4655 $58.1875
305+ $0.3820 $116.5100
470+ $0.3701 $173.9470
650+ $0.3581 $232.7650
835+ $0.3462 $289.0770
1,120+ $0.3104 $347.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess