EN
  • EN
  • DE

AP3108LGSTR-G1

Part No AP3108LGSTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRL 9SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Power Supply Controller Secondary-Side Controller 9-SSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width), 9 Leads
Case / Package 9-SSOP
Family Name AP3108
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3108LGSTR-G1-ND, AP3108LGSTR-G1DICT, AP3108LGSTR-G1DITR, AP3108LGSTR-G1DIDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861376-AP3108LGSTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3108LGSTR-G1 CAD Model

Description

Diodes Incorporated AP3108LGSTR-G1

The AP3108LGSTR-G1 is a high-performance, current mode PWM controller designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit is tailored for use in off-line power supplies, including those found in adapters, open frame power supplies, and LED lighting applications. Its main function is to provide a reliable solution for switched-mode power supply systems, ensuring efficient power conversion and management.

The AP3108LGSTR-G1 offers a wide range of features that make it an ideal choice for power supply designs. It operates at a fixed frequency of 65kHz, which provides an optimal balance between efficiency and component size, allowing for compact power supply designs. The device is capable of driving a MOSFET, which means it can handle high current applications with ease.

One of the key features of this PWM controller is its built-in high-voltage startup circuit. This enables the power supply to start up quickly and efficiently, even under full load conditions. The AP3108LGSTR-G1 also includes various protection features such as over-voltage protection (OVP), over-current protection (OCP), and under-voltage lockout (UVLO), which contribute to the safety and reliability of the power supply. Additionally, the over-temperature protection (OTP) feature ensures that the device operates within a safe temperature range, further enhancing its reliability.

The AP3108LGSTR-G1 is available in a small 6-pin SOT-26 package, which is suitable for space-constrained applications. Its surface-mount design makes it easy to integrate into modern PCB layouts. Diodes Incorporated has engineered this PWM controller to meet the stringent requirements of energy-efficient power supply designs, and it supports the need for green power solutions by helping to reduce standby power consumption.

In summary, the AP3108LGSTR-G1 from Diodes Incorporated is a versatile and efficient solution for designing modern power supplies. With its robust feature set and compact form factor, it stands out as a reliable choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess