EN
  • EN
  • DE

AP3064P-G1

Part No AP3064P-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 4
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 33V
Output Voltage 60V
Channel Output Current 220mA
Frequency 100kHz to 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 199187-AP3064P-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3064P-G1 CAD Model

Description

Introducing the AP3064P-G1 LED Driver IC from Diodes Incorporated

The AP3064P-G1 is a highly integrated solution from Diodes Incorporated, designed to meet the needs of modern LED lighting applications. This sophisticated Pulse-Width Modulation (PWM) controller is tailored to drive an external MOSFET for high-brightness LED applications, ensuring efficient power management and consistent light output.

Key Features of the AP3064P-G1

  • High Efficiency: The device boasts excellent power conversion efficiency, which is crucial for reducing heat generation and improving the longevity of LED systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Adjustable Output Current: Users can set the output current to meet specific requirements, providing flexibility in controlling the brightness of the LEDs.
  • Integrated Protections: The AP3064P-G1 includes multiple protection features such as under-voltage lockout, over-voltage protection, and thermal shutdown to safeguard the IC and the LED array from potential damage.

Applications

The AP3064P-G1 is ideal for a wide range of lighting applications, including:

  • General illumination
  • Architectural lighting
  • Street lighting
  • Commercial and industrial lighting

Easy to Use and Implement

With its compact SOT-26 package, the AP3064P-G1 is not only space-saving but also easy to implement in various PCB layouts. Its minimal external component requirement reduces overall system cost and simplifies the design process, making it a go-to solution for rapid development and deployment of LED lighting systems.

Reliability and Performance

Diodes Incorporated is known for its commitment to quality and reliability, and the AP3064P-G1 is no exception. This LED driver IC ensures stable performance over a wide temperature range, making it suitable for both indoor and outdoor environments. With its precision and durability, the AP3064P-G1 stands out as a reliable choice for designers looking to optimize their LED lighting solutions.

Whether you are developing a new LED lighting product or upgrading an existing design, the AP3064P-G1 from Diodes Incorporated offers a perfect blend of efficiency, flexibility, and reliability.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0701 $58.8555
135+ $0.8782 $118.5570
205+ $0.8507 $174.3935
285+ $0.8232 $234.6120
365+ $0.7958 $290.4670
490+ $0.7135 $349.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess