EN
  • EN
  • DE

AP3064FNTR-G1

Part No AP3064FNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED Driver 5V/9V/12V/15V/18V/24V 16-Pin QFN EP T/R / IC LED DRIVER CTRLR DIM 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 4
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 33V
Output Voltage 60V
Channel Output Current 220mA
Frequency 100kHz to 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 110338-AP3064FNTR-G1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP3064FNTR-G1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP3064FNTR-G1 CAD Model

Description

Product Overview: AP3064FNTR-G1

The AP3064FNTR-G1 is a state-of-the-art PWM controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is specifically engineered to deliver high efficiency and performance for a wide range of power conversion applications.

Key Features

  • High Efficiency: The AP3064FNTR-G1 boasts an impressive efficiency rate, making it ideal for applications where energy conservation is critical.
  • Wide Operating Voltage Range: This controller operates over a broad voltage range, accommodating various power systems and ensuring versatile usage.
  • Integrated Functions: It comes equipped with numerous integrated features such as under-voltage lockout, leading-edge blanking, and an internal soft-start function, which contribute to the device's reliability and performance.
  • Compact Size: The small form factor of the AP3064FNTR-G1 allows for easy integration into space-constrained designs, making it a perfect fit for compact power supplies.

Applications

The AP3064FNTR-G1 is suitable for a variety of applications, including:

  • LED Lighting
  • AC-DC Converters
  • Power Adapters
  • Battery Chargers
  • Standby and Auxiliary Power Supplies

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the AP3064FNTR-G1 is no exception. The device is built to meet the highest standards of reliability and performance, ensuring a long operational lifespan even under demanding conditions.

Environmental Compliance

The AP3064FNTR-G1 adheres to environmental regulations and is compliant with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility.

Ordering Information

The product is available in a tape and reel format, with the suffix "FNTR-G1" indicating the packaging method suitable for automated assembly processes. For detailed ordering and pricing information, customers are encouraged to contact Diodes Incorporated or authorized distributors.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9131 $59.3515
155+ $0.7493 $116.1415
240+ $0.7258 $174.1920
330+ $0.7024 $231.7920
430+ $0.6791 $292.0130
570+ $0.6087 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess