EN
  • EN
  • DE

AP2303MPTR-G1

Part No AP2303MPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR TERMINATION REG 8PSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 1.2 V to 5.5 V
Number of Outputs 1
Output Voltage 0.6 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-PSOP
Win Source Part Number 1017667-AP2303MPTR-G1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP2303
Introduction Date September 12, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AP2303MPTR-G1 CAD Model

Description

The AP2303MPTR-G1 is a high-quality, integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets.

Key Features

  • Single Channel Load Switch: The AP2303MPTR-G1 is a single P-channel MOSFET power switch designed for high-side load-switching applications, which allows for efficient power distribution and management in electronic circuits.
  • Low On-Resistance: Featuring a low on-resistance, this load switch ensures minimal voltage drop and power loss, making it ideal for power-sensitive applications.
  • Input Voltage Range: The device operates over an input voltage range of 1.5V to 5.5V, accommodating various power supply requirements and making it versatile for numerous applications.
  • Fast Switching: With fast switching capabilities, the AP2303MPTR-G1 can quickly turn on and off, allowing for responsive power control and management.
  • Built-In Level Shift: It includes a level shift feature, which facilitates the control of the switch from logic levels that are different from the load voltage, enhancing compatibility with a broader range of control interfaces.
  • Current Limiting: The device incorporates current limiting to protect the power source and load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown Protection: Thermal shutdown protection is built into the AP2303MPTR-G1, which prevents damage from overheating by automatically turning off the switch at high temperatures.
  • Controlled Slew Rate: The controlled slew rate reduces inrush current and mitigates noise, which is particularly beneficial in noise-sensitive applications.

Applications

With its robust set of features, the AP2303MPTR-G1 is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Portable Electronics
  • Tablets and E-Readers
  • Wearable Technology
  • Power Management Modules
  • Industrial and Medical Equipment

Package and Availability

The AP2303MPTR-G1 comes in a compact, environmentally friendly package that is RoHS compliant and Halogen-Free. The device is supplied in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. For pricing, samples, and further technical information, customers can contact Diodes Incorporated directly or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Intersil
SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1519 $50.1270
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,965+ $0.1013 $300.3545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess