EN
  • EN
  • DE

AP2141FMG-7

Part No AP2141FMG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 1CH 0.5A LOW 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN2018 (2.0x1.8)
Win Source Part Number 131391-AP2141FMG-7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AP2141FMG-7 CAD Model

Description

Product Overview: AP2141FMG-7 - Diodes Incorporated

The AP2141FMG-7 is a high-performance, single-channel current-limited integrated high-side power switch from Diodes Incorporated, designed for USB applications. Crafted with precision, this device is housed in a compact SOT-25 package, making it ideal for space-constrained applications where efficient power distribution and protection are crucial.

This power switch is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. It incorporates a range of features that enhance the safety and reliability of the systems it is used in. With a 2.7V to 5.5V input voltage range, it is versatile and well-suited for a wide array of USB peripherals and other portable devices.

Key Features

  • Current Limiting: The AP2141FMG-7 provides precise current limiting to protect the host device and the USB port from over-current conditions. This feature ensures safe operation even under fault conditions, such as when a downstream device draws excessive current.
  • Fast Response Time: With a fast response time to fault conditions, this power switch quickly disables the output, preventing damage to connected devices.
  • Reverse Current Blocking: This function prevents current from flowing backward from the output to the input when the switch is turned off, safeguarding the input source from potential harm.
  • Thermal Shutdown Protection: The AP2141FMG-7 includes thermal shutdown protection that disables the output to prevent overheating, thereby ensuring the longevity and reliability of the device and the system.
  • Controlled Rise Time: The device features a controlled output rise time to minimize current surges during turn-on, which is particularly important in sensitive applications.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates within the safe voltage range, protecting it and the connected peripherals from low-voltage conditions.

Applications

The AP2141FMG-7 is an excellent choice for a range of applications, including:

  • USB hubs, peripherals, and portable devices
  • Battery-charging circuits and power distribution
  • Hot-swap supplies

With its comprehensive protection features and compact form factor, the AP2141FMG-7 from Diodes Incorporated is a robust solution for power management and distribution in USB and portable applications, ensuring safe and efficient operation across various conditions and requirements.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2117 $50.8080
580+ $0.1737 $100.7460
895+ $0.1683 $150.6285
1,230+ $0.1629 $200.3670
1,590+ $0.1575 $250.4250
2,125+ $0.1412 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,180 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess