EN
  • EN
  • DE

AP1704AWL-7

Part No AP1704AWL-7
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145439-AP1704AWL-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1704AWL-7 CAD Model

Description

Introducing the AP1704AWL-7 Voltage Detector from Diodes Incorporated

The AP1704AWL-7 is a high-performance voltage detector designed by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This compact component is engineered to cater to a wide range of applications, ensuring systems operate within their safe voltage thresholds.

At the heart of the AP1704AWL-7 is its precision voltage monitoring capability. This feature is crucial for systems that require consistent voltage levels to maintain optimal performance. The device is particularly adept at providing a reliable solution for battery-powered applications where power levels can fluctuate and need to be monitored closely to prevent damage to the circuit or ensure efficient power management.

Key Features of the AP1704AWL-7:

  • High Precision: The AP1704AWL-7 boasts a detection voltage range that is highly accurate, ensuring that devices only operate within their specified voltage parameters.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage detector consumes minimal power, making it an ideal choice for portable and battery-operated devices where power conservation is critical.
  • Fast Response Time: The device responds quickly to changes in voltage levels, providing rapid feedback to the system to take appropriate action, such as shutting down or activating a warning signal.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it versatile for use in various electronic equipment.
  • Compact SOT-23 Package: The AP1704AWL-7 comes in a small SOT-23 package, which is beneficial for space-constrained applications and allows for easy integration into existing circuit designs.

The AP1704AWL-7 is not just a protective device; it is also a crucial component for enhancing the reliability and longevity of electronic systems. By preventing operation under undesirable voltage conditions, it helps to prevent potential damage and prolongs the life of the product.

Whether you're designing consumer electronics, industrial controls, or portable devices, the AP1704AWL-7 from Diodes Incorporated is a smart choice for managing voltage thresholds effectively and efficiently. With its precision, low power consumption, and compact size, it's the unsung hero in safeguarding your electronic innovations.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
UTC
Lowest to $0.0622
ON Semiconductor
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess