EN
  • EN
  • DE

AP1703BWL-7

Part No AP1703BWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description 3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 4.38V 1 Active Low/Push-Pull Automotive 3-Pin SC-59 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181223-AP1703BWL-7
Popularity Medium
Supply and Demand Status Balance
Family Name AP1703
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1703BWL-7 CAD Model

Description

Introducing the AP1703BWL-7 Voltage Detector from Diodes Incorporated

The AP1703BWL-7 is a cutting-edge voltage detector designed by the renowned semiconductor manufacturer, Diodes Incorporated. This compact and efficient device is an essential component for systems that require voltage monitoring to ensure reliable operation and protection against undesirable voltage conditions.

The AP1703BWL-7 is adept at detecting both under-voltage and over-voltage conditions, triggering a reset signal to the system when the voltage drops below or exceeds the predetermined threshold. This proactive monitoring helps prevent potential damage to sensitive electronic circuits caused by irregular power supply levels.

Key features of the AP1703BWL-7 include:

  • High Accuracy: The device is engineered to provide precise voltage detection, ensuring systems operate within their safe voltage range.
  • Low Power Consumption: It is designed for energy efficiency, which makes it suitable for battery-powered applications where power conservation is critical.
  • Adjustable Threshold: Users can set the voltage threshold according to their specific requirements, offering flexibility across different applications.
  • Fast Response Time: The AP1703BWL-7 reacts swiftly to voltage changes, providing timely system resets to safeguard electronic components.

The AP1703BWL-7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint, combined with its surface-mount design, allows for easy integration into a variety of electronic systems, including portable devices, microcontrollers, and IoT products.

Diodes Incorporated has a reputation for producing reliable and durable semiconductor products, and the AP1703BWL-7 is no exception. It is built to meet the stringent quality standards that engineers and designers have come to expect from Diodes Incorporated. Whether you're developing consumer electronics, automotive systems, or industrial controls, the AP1703BWL-7 voltage detector is an excellent choice for maintaining voltage integrity and ensuring the longevity of your electronic products.

For more information about the AP1703BWL-7 and other voltage detection solutions, visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2346 $58.6500
600+ $0.1926 $115.5600
930+ $0.1866 $173.5380
1,280+ $0.1806 $231.1680
1,655+ $0.1746 $288.9630
2,215+ $0.1565 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess