EN
  • EN
  • DE

MAX6333UR16D3-T

Part No MAX6333UR16D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 1.60V 100MS SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.6V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 137677-MAX6333UR16D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6333UR16D3-T CAD Model

Description

Maxim Integrated MAX6333UR16D3-T Voltage Supervisor

The MAX6333UR16D3-T is a precision voltage supervisor designed to maintain system integrity in the face of unpredictable power supply fluctuations. Manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products, this compact and reliable component ensures that microprocessors and other sensitive digital systems operate within their specified voltage ranges, thereby safeguarding them from potential damage or data corruption caused by under-voltage conditions.

This voltage supervisor features a fixed-sense threshold voltage of 1.6V, which makes it suitable for low-voltage applications where maintaining a precise voltage level is critical. The MAX6333UR16D3-T is particularly well-suited for portable devices, such as battery-powered electronics, where power efficiency and minimal power consumption are essential.

One of the key attributes of the MAX6333UR16D3-T is its reset timeout period. It offers a 200ms minimum reset timeout duration, ensuring that the system has ample time to return to a stable state before normal operation resumes. This timeout feature is crucial for preventing system crashes and erratic behavior by allowing adequate time for the power supply to stabilize or for the system to complete a proper reset sequence.

The device comes in a compact SOT-23 package, which is highly valued for its space-saving properties, making it an ideal choice for designs where board real estate is at a premium. Its small footprint does not compromise its performance or reliability, making it a top choice for designers looking to maximize functionality in a minimal space.

With an operating temperature range of -40°C to +85°C, the MAX6333UR16D3-T is built to withstand harsh environments, ensuring reliable operation in a wide range of conditions. This temperature resilience makes it applicable for industrial and automotive applications, where extremes of temperature are often encountered.

In summary, the MAX6333UR16D3-T from Maxim Integrated is a robust and precise voltage supervisor, offering a fixed threshold, a significant reset timeout, and a compact form factor, making it a versatile choice for a multitude of applications that require stringent voltage monitoring and control.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess